RBC Bearings RBY 2

Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Datasheet
Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBY 2 -  - RBC Bearings
Oxford, CT, USA
RBY 2
RBY 2
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name RBY 2
Type Yoke
Bearing Surface Straight; Crowned (optional feature)
Design Units Inch
Load Rating 12400 lbs (5624 kg)
Speed Limit 4100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Rotation - Roller Follower - NAST35 - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 3/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details