The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for relubrication or replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speeds. They can also tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service . This Standard Stud cam follower offers a hex head socket for mounting convenience and a standard threaded stud.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | RBC 1 5/8 |
| Type | Stud |
| Bearing Surface | Straight |
| Design Units | Inch |
| Load Rating | 6200 lbs (2812 kg) |
| Speed Limit | 6200 rpm |