RBC Bearings CS 64 L

Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 64 L -  - RBC Bearings
Oxford, CT, USA
CS 64 L
CS 64 L
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 64 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Speed Limit 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 5/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Rotation - Cam Follower - CFH18MUUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details