This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | S 104 LW |
| Type | Yoke |
| Bearing Surface | Straight |
| Design Units | Inch |
| Load Rating | 15400 lbs (6984 kg) |
| Speed Limit | 1600 rpm |