RBC Bearings Datasheets for Needle Roller Bearings

Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more

Product Name Notes
High load capacity, long life, caged roller bearings in standard configurations and custom designs.
The RBC TJ TandemRoller® heavy duty needle roller bearing can increase the capacity of the standard Pitchlign SJ series bearing while maintaining the same SJ dimensions by utilizing 2 rollers...
This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is sealed (seal facing out) on one side.
This RBC SJ Type Pitchlign® Heavy duty needle roller bearing contains one roller per cage pocket and is unsealed.