RBC Bearings CS 64 LWX

Description
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 64 LWX -  - RBC Bearings
Oxford, CT, USA
CS 64 LWX
CS 64 LWX
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 64 LWX
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Speed Limit 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 10370 lbs (4703 kg)
Bearing Material Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Rotation - Roller Follower - NART40UUVR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 11/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details