RBC Bearings RBY 2 1/2

Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Description
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.
Datasheet
Datasheet Summary
Powered by GS/AI

The RBY 2 1/2 is a yoke roller cam follower from RBC Bearings, designed for applications requiring high durability and minimal maintenance. This product features a patented design that allows it to last up to 400% longer than standard cam followers, making it suitable for production machinery where downtime is critical. The RBY 2 1/2 is dimensionally interchangeable with needle roller cam followers and can handle higher thrust loads, providing substantial increases in fatigue life and limiting speed. It is equipped with standard contacting lip seals for enhanced protection against contaminants and positive grease retention, along with a large internal grease cavity that ensures maintenance-free operation. This cam follower is ideal for applications in various industries, including construction, mining, and automation.

Datasheet Summary
Powered by GS/AI

The RBY 2 1/2 is a yoke roller cam follower from RBC Bearings, designed for applications requiring high durability and minimal maintenance. This product features a patented design that allows it to last up to 400% longer than standard cam followers, making it suitable for production machinery where downtime is critical. The RBY 2 1/2 is dimensionally interchangeable with needle roller cam followers and can handle higher thrust loads, providing substantial increases in fatigue life and limiting speed. It is equipped with standard contacting lip seals for enhanced protection against contaminants and positive grease retention, along with a large internal grease cavity that ensures maintenance-free operation. This cam follower is ideal for applications in various industries, including construction, mining, and automation.

Suppliers

Company
Product
Description
Supplier Links
RBY 2 1/2 -  - RBC Bearings
Oxford, CT, USA
RBY 2 1/2
RBY 2 1/2
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is critical and must be avoided, or where cam followers are not readily accessible for replacement. Two paths of end-guided, cylindrical rollers provide substantial increases in fatigue life and limiting speed. They can tolerate higher thrust loads than needle roller cam followers. Standard contacting lip seals offer enhanced protection against contaminants and positive grease retention. A large internal grease cavity assures maintenance-free service.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name RBY 2 1/2
Type Yoke
Bearing Surface Straight; Crowned (optional feature)
Design Units Inch
Load Rating 16800 lbs (7619 kg)
Speed Limit 3700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 2 1/4 Inch Cam Follower with 2 Inch Stainless Steel Stud - S7NSRY-088225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 630 lbs (286 kg)
Outside Diameter 2.25 inch (57.15 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 1 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF12-1UUR-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details