RBC Bearings S 64 LW

Description
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet
Description
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 64 LW -  - RBC Bearings
Oxford, CT, USA
S 64 LW
S 64 LW
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name S 64 LW
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Speed Limit 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-2 1/4-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Rotation - Cam Follower - CF10UUR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details