RBC Bearings CS 22 L

Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 22 L -  - RBC Bearings
Oxford, CT, USA
CS 22 L
CS 22 L
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 22 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 960 lbs (435 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
Thread Length 0.6719 inch (17.07 mm)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Standard Steel Hex Cam Followers - CF-1 3/8-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Rotation - Cam Follower - CFH8MUU-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details