RBC Bearings CS 48 LW

Description
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 48 LW -  - RBC Bearings
Oxford, CT, USA
CS 48 LW
CS 48 LW
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 48 LW
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 4600 lbs (2086 kg)
Speed Limit 3100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-5/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3125 inch (7.94 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Rotation - Cam Follower - CF16R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details