RBC Bearings CH 32 L

Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CH 32 L -  - RBC Bearings
Oxford, CT, USA
CH 32 L
CH 32 L
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CH 32 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 1900 lbs (862 kg)
Speed Limit 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud - S7NSRY-025063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 60 lbs (27.21 kg)
Outside Diameter 0.6250 inch (15.87 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 9/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Rotation - Cam Follower - CF6UUR - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details