RBC Bearings Cam Follower CS80LW

Description
CAM FOLLOWER, 2-1/2 INCH ROLLER DIA, 1 INCH STUD DIA, 1-14 THREAD, HEX HOLE END, NEEDLE BEARING DESIGN. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 2-1/2 INCH ROLLER DIA, 1 INCH STUD DIA, 1-14 THREAD, HEX HOLE END, NEEDLE BEARING DESIGN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57176655 - Radwell International
Willingboro, NJ, United States
Cam Follower
57176655
Cam Follower 57176655
CAM FOLLOWER, 2-1/2 INCH ROLLER DIA, 1 INCH STUD DIA, 1-14 THREAD, HEX HOLE END, NEEDLE BEARING DESIGN. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 2-1/2 INCH ROLLER DIA, 1 INCH STUD DIA, 1-14 THREAD, HEX HOLE END, NEEDLE BEARING DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57176655
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH8UU - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details