RBC Bearings Cam Follower SRF40

Description
CAM FOLLOWER, ROLLER FOLLOWER, CAGED, UNSEALED, 2 INCH OUTER DIAMETER, 5400 RPM, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, ROLLER FOLLOWER, CAGED, UNSEALED, 2 INCH OUTER DIAMETER, 5400 RPM, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57241145 - Radwell International
Willingboro, NJ, United States
Cam Follower
57241145
Cam Follower 57241145
CAM FOLLOWER, ROLLER FOLLOWER, CAGED, UNSEALED, 2 INCH OUTER DIAMETER, 5400 RPM, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, ROLLER FOLLOWER, CAGED, UNSEALED, 2 INCH OUTER DIAMETER, 5400 RPM, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57241145
Product Name Cam Follower
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/8-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-1/4-XB-SS - CR-2-1/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 6222 lbs (2822 kg)
Bearing Material Stainless
View Details
Rotation - Cam Follower - CFH24UU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details