RBC Bearings H 112

Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Datasheet
Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H 112 -  - RBC Bearings
Oxford, CT, USA
H 112
H 112
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is unsealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 112
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 22100 lbs (10023 kg)
Speed Limit 1400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-2 1/2-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Rotation - Roller Follower - NART10VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Cam Follwer, 10mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details