RBC Bearings Cam Follower RBY1

Description
CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.0000 IN ROLLER DIAMETER, 0.3125 IN BORE, 0.6250 IN ROLLER WIDTH, 0.6925 IN OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.0000 IN ROLLER DIAMETER, 0.3125 IN BORE, 0.6250 IN ROLLER WIDTH, 0.6925 IN OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 57210484 - Radwell International
Willingboro, NJ, United States
Cam Follower
57210484
Cam Follower 57210484
CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.0000 IN ROLLER DIAMETER, 0.3125 IN BORE, 0.6250 IN ROLLER WIDTH, 0.6925 IN OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.0000 IN ROLLER DIAMETER, 0.3125 IN BORE, 0.6250 IN ROLLER WIDTH, 0.6925 IN OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 57210484
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 2 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CF-SFU-10 - THK America, Inc.
Specs
Bearing Surface Easy-Mounting Type (CF-SFU)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details