RBC Bearings CS 88 L

Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS 88 L -  - RBC Bearings
Oxford, CT, USA
CS 88 L
CS 88 L
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CS 88 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 11600 lbs (5261 kg)
Speed Limit 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 13mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1304 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 3/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-5/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
View Details
Rotation - Roller Follower - NAST17R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details