This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | CS 88 LW |
| Type | Yoke |
| Bearing Surface | Crowned |
| Design Units | Inch |
| Load Rating | 11600 lbs (5261 kg) |
| Speed Limit | 2000 rpm |