RBC Bearings Cam Followers & Yoke Rollers H32LW

Description
RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube
Datasheet
Description
RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - H32LW - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
H32LW
Cam Followers & Yoke Rollers H32LW
RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube

RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube

Supplier's Site Datasheet
Cam Follower - 57230441 - Radwell International
Willingboro, NJ, United States
Cam Follower
57230441
Cam Follower 57230441
FLAT CAM FOLLOWER, SEALED, 1INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.6250 INCH STUD DIAMETER, 1 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, SEALED, 1INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.6250 INCH STUD DIAMETER, 1 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number H32LW 57230441
Product Name Cam Followers & Yoke Rollers Cam Follower
Type Stud Stud
Load Rating 6150 lbs (2789 kg)
Features Sealed Sealed
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CFT20-1UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details
Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details