RBC Bearings Cam Followers & Yoke Rollers H16LW

Description
RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube
Datasheet
Description
RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Followers & Yoke Rollers - H16LW - Pacific International Bearing, Inc.
Union City, CA, United States
Cam Followers & Yoke Rollers
H16LW
Cam Followers & Yoke Rollers H16LW
RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube

RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube

Supplier's Site Datasheet
Cam Follower - 57230332 - Radwell International
Willingboro, NJ, United States
Cam Follower
57230332
Cam Follower 57230332
CAM FOLLOWERS AND YOKE ROLLERS, 1/2" ROLLER DIAMETER; 3/8" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/4" STUD DIAMETER; 1/4-28 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS AND YOKE ROLLERS, 1/2" ROLLER DIAMETER; 3/8" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/4" STUD DIAMETER; 1/4-28 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number H16LW 57230332
Product Name Cam Followers & Yoke Rollers Cam Follower
Type Stud Stud; Yoke
Load Rating 770 lbs (349 kg)
Features Sealed Sealed; Relubricatable
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1/2-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Rotation - Roller Follower - NAST17R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details