S40LW -- CAM FOLLOWERS & YOKE ROLLERS
RBC Bearings
Cam Followers & Yoke Rollers
S40LW
Description
Stud Type Cam Follower
-
Pacific International Bearing, Inc.
Datasheet
Description
Stud Type Cam Follower
Datasheet
Suppliers
Cam Followers & Yoke Rollers
S40LW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cam Followers |
|
Product Number
|
S40LW |
|
Product Name
|
Cam Followers & Yoke Rollers |
|
Type
|
Stud
|
|
Load Rating
|
4200 lbs (1905 kg)
|
|
Features
|
Sealed
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Bearing Material
Stainless
Outside Diameter
0.3750 inch (9.52 mm)
Thread Length
0.3125 inch (7.94 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Bearing Surface
Crowned
Design Units
Inch
Load Rating
2225 lbs (1009 kg)
View Details
Accurate Bushing Company, Inc.
Type
Stud; Yoke
Bearing Surface
Crowned
Load Rating
2682 lbs (1216 kg)
View Details
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details