RBC Bearings S 72 L

Description
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
Datasheet
Description
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 72 L -  - RBC Bearings
Oxford, CT, USA
S 72 L
S 72 L
This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.

This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name S 72 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 8700 lbs (3946 kg)
Speed Limit 2200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Rotation - Roller Follower - NAST50ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 3 1/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details