This RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, has a standard threaded stud, and is designed to accommodate moderate loads.
| RBC Bearings | |
|---|---|
| Product Category | Cam Followers |
| Product Name | S 18 |
| Type | Yoke |
| Bearing Surface | Straight |
| Design Units | Inch |
| Load Rating | 700 lbs (317 kg) |
| Speed Limit | 5000 rpm |