RBC Bearings S 56 LWX

Description
This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet
Description
This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 56 LWX -  - RBC Bearings
Oxford, CT, USA
S 56 LWX
S 56 LWX
This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

This RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be relubed through the hex head, has a standard threaded stud, is sealed, and is designed to accommodate moderate loads.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name S 56 LWX
Type Yoke
Bearing Surface Crowned
Design Units Inch
Load Rating 5800 lbs (2630 kg)
Speed Limit 2600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 7/8 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 430 lbs (195 kg)
Outside Diameter 1.88 inch (47.62 mm)
View Details
Standard Steel Hex Cam Followers - CF-2 1/2-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Rotation - Cam Follower - CF10-1MUUR-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details