RBC Bearings CH 28 L

Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet
Description
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CH 28 L -  - RBC Bearings
Oxford, CT, USA
CH 28 L
CH 28 L
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use with curved or circular tracks.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name CH 28 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 1600 lbs (726 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 7/8 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038088 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 100 lbs (45.35 kg)
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Rotation - Cam Follower - CF3R-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details