RBC Bearings Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Product Application Guidelines: Cross roller bearing - Bi-angular nature allows for multi-directional load capability. Excellent stiffness capability due to line contact. Good for applications requiring a high stiffness mount with... | |
| Product Application Guidelines: Three separate rows provide extremely high load carrying capability in a high stiffness package. Provides low torque but can be susceptable to structural deflections. Typical Applications: Radar... | |
| RBC Mast Guide / Carriage Roller | |
| RBC Tyson Tapered Roller Bearing | |
| This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems,... | |
| This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring... | |
| This Tapered Thrust Bearing is designed for heavy thrust loads. Both the races and rollers are case hardened to offer advantages in applications where shock loads and/or misalignment are present. |