Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAM FOLLOWERS
RBC BEARINGS
74797
RBC Bearings
74797
Description
RBC Chain Sheave
RBC Bearings
Done
Datasheet
Description
RBC Chain Sheave
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RBC Bearings
Oxford, CT, USA
74797
74797
RBC Chain Sheave
RBC Chain Sheave
Supplier's Site
Datasheet
Technical Specifications
RBC Bearings
Product Category
Cam Followers
Product Name
74797
Type
Yoke
Bearing Surface
Flanged
Design Units
Inch
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Polymer 2 Inch Cam Follower with 2 Inch Stainless Steel Stud
S7NSRY-088200
Specs
Type
Stud
Load Rating
560 lbs (254 kg)
Outside Diameter
2 inch (50.8 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot
CCFH 3/4
Specs
Type
Stud
Bearing Surface
Crowned
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
BYR-1-1/8-C
Specs
Type
Yoke
Outside Diameter
1.12 inch (28.57 mm)
Follower Width
0.6250 inch (15.87 mm)
View Details
THK America, Inc.
Rotation - Cam Follower
CFH6MUUR
Specs
Bearing Surface
Eccentric Type (CFH)
Design Units
Metric
Bearing Material
Stainless; Stainless Steel (400 series)
View Details