RBC Bearings H 52 L

Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.
Datasheet
Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H 52 L -  - RBC Bearings
Oxford, CT, USA
H 52 L
H 52 L
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.

This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 52 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 4200 lbs (1905 kg)
Speed Limit 3100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Rotation - Cam Follower - CF8-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details