RBC Bearings H 18 L

Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.
Datasheet
Description
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H 18 L -  - RBC Bearings
Oxford, CT, USA
H 18 L
H 18 L
This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.

This RBC Heavy Stud Cam Follower is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed.

Supplier's Site Datasheet

Technical Specifications

  RBC Bearings
Product Category Cam Followers
Product Name H 18 L
Type Yoke
Bearing Surface Straight
Design Units Inch
Load Rating 700 lbs (317 kg)
Speed Limit 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF-SFU-8 - THK America, Inc.
Specs
Bearing Surface Easy-Mounting Type (CF-SFU)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-7 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-2-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 1 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details