ASG, Division of Jergens, Inc. Gedore Torcofix FS Preset Clicker 7601960

Description
These Preset Clicker Torque Wrenches ensure good tightening process control as unauthorized adjustment is prevented by its tamperproof design Long service life is ensured by robust design which utilizes the highest quality materials. The versatile design allows the use of a range of end fittings and ratchets for multiple industrial applications An audible click provides accurate process control. The risk of under and over tightening is reduced, as a click can be heard and felt when the preset torque is reached ISO 6789 classification 2C
Description
These Preset Clicker Torque Wrenches ensure good tightening process control as unauthorized adjustment is prevented by its tamperproof design Long service life is ensured by robust design which utilizes the highest quality materials. The versatile design allows the use of a range of end fittings and ratchets for multiple industrial applications An audible click provides accurate process control. The risk of under and over tightening is reduced, as a click can be heard and felt when the preset torque is reached ISO 6789 classification 2C

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcofix FS Preset Clicker - 7601960 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcofix FS Preset Clicker
7601960
Gedore Torcofix FS Preset Clicker 7601960
These Preset Clicker Torque Wrenches ensure good tightening process control as unauthorized adjustment is prevented by its tamperproof design Long service life is ensured by robust design which utilizes the highest quality materials. The versatile design allows the use of a range of end fittings and ratchets for multiple industrial applications An audible click provides accurate process control. The risk of under and over tightening is reduced, as a click can be heard and felt when the preset torque is reached ISO 6789 classification 2C
  • These Preset Clicker Torque Wrenches ensure good tightening process control as unauthorized adjustment is prevented by its tamperproof design
  • Long service life is ensured by robust design which utilizes the highest quality materials.
  • The versatile design allows the use of a range of end fittings and ratchets for multiple industrial applications
  • An audible click provides accurate process control. The risk of under and over tightening is reduced, as a click can be heard and felt when the preset torque is reached
  • ISO 6789 classification 2C
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 7601960
Product Name Gedore Torcofix FS Preset Clicker
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 2217692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details