ASG, Division of Jergens, Inc. Gedore ATB Breaking Torque Wrench 050745

Description
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A
Description
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore ATB Breaking Torque Wrench - 050745 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore ATB Breaking Torque Wrench
050745
Gedore ATB Breaking Torque Wrench 050745
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A
  • The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted
  • This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved
  • Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application
  • A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied
  • ISO 6789 Classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 050745
Product Name Gedore ATB Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 2824013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details