ASG, Division of Jergens, Inc. Premium Adjustable Manual Click Wrench 65472

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Adjustable Manual Click Wrench - 65472 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Adjustable Manual Click Wrench
65472
Premium Adjustable Manual Click Wrench 65472
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request NFC tag with model, serial and calibration information on adjustable models Adjustable models include imperial and metric scales
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • NFC tag with model, serial and calibration information on adjustable models
  • Adjustable models include imperial and metric scales
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65472
Product Name Premium Adjustable Manual Click Wrench
Type Adjustable; Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details