ASG, Division of Jergens, Inc. Digital Torque Wrench with Angle Measurement TAW250

Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet
Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Wrench with Angle Measurement - TAW250 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Digital Torque Wrench with Angle Measurement
TAW250
Digital Torque Wrench with Angle Measurement TAW250
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 18.5 to 185 lbf.ft (25 to 250 N.m) 1/2" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)

TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale.

  • Gold standard quality design, components and accuracy
  • Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft
  • 99 programmable presets with 2,000+ onboard measurement memory
  • Calibration by date or number of cycles
  • PC software (Windows Excel, SPC output)
  • PLC communications with ASCII or binary
  • Torque range 18.5 to 185 lbf.ft (25 to 250 N.m)
  • 1/2" square drive
  • High visibility full color organic LED display screen with color indicator LED lights along with audible alarm
  • Operates and reads CW and CCW
  • AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number TAW250
Product Name Digital Torque Wrench with Angle Measurement
Type Torque
Drive Size 6 inch (152 mm)
Wrench Length 24.6 inch (625 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 1588517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details