ASG, Division of Jergens, Inc. Standard Pre-Set Manual Click Wrench 65395

Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pre-Set Manual Click Wrench - 65395 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Pre-Set Manual Click Wrench
65395
Standard Pre-Set Manual Click Wrench 65395
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of torque ± 3%
  • Industrial application
  • Customizable torque setting
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65395
Product Name Standard Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details