ASG, Division of Jergens, Inc. Gedore TSC Adjustable Slipping Torque Wrench 059080

Description
Compact, versatile and lightweight tools which eliminate over tightening in a wide range of industrial applications, including maintenance and repair. The new bearings are extremely wear resistant, utilizing a self-lubricating polymer material, which offers a heightened level of performance, while at the same time reducing the weight to improve the user experience The TSC incorporates a micrometer style fine adjustment, with a positive locking system providing fast, easy and accurate setting. Maximizes productivity in restricted space through its compact slim line design Glass filled Nylon 66 non-slip grip for durability with anti-static properties giving the tool EPA compliance for use in Electrostatically Sensitive areas Minimizes tool replacement and downtime costs, through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process ISO 6789 Classification 2A The full tool is user serviceable but as it contains moving parts we recommend periodic servicing to ensure your tool works correctly and to maximum efficiency
Description
Compact, versatile and lightweight tools which eliminate over tightening in a wide range of industrial applications, including maintenance and repair. The new bearings are extremely wear resistant, utilizing a self-lubricating polymer material, which offers a heightened level of performance, while at the same time reducing the weight to improve the user experience The TSC incorporates a micrometer style fine adjustment, with a positive locking system providing fast, easy and accurate setting. Maximizes productivity in restricted space through its compact slim line design Glass filled Nylon 66 non-slip grip for durability with anti-static properties giving the tool EPA compliance for use in Electrostatically Sensitive areas Minimizes tool replacement and downtime costs, through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process ISO 6789 Classification 2A The full tool is user serviceable but as it contains moving parts we recommend periodic servicing to ensure your tool works correctly and to maximum efficiency

Suppliers

Company
Product
Description
Supplier Links
Gedore TSC Adjustable Slipping Torque Wrench - 059080 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TSC Adjustable Slipping Torque Wrench
059080
Gedore TSC Adjustable Slipping Torque Wrench 059080
Compact, versatile and lightweight tools which eliminate over tightening in a wide range of industrial applications, including maintenance and repair. The new bearings are extremely wear resistant, utilizing a self-lubricating polymer material, which offers a heightened level of performance, while at the same time reducing the weight to improve the user experience The TSC incorporates a micrometer style fine adjustment, with a positive locking system providing fast, easy and accurate setting. Maximizes productivity in restricted space through its compact slim line design Glass filled Nylon 66 non-slip grip for durability with anti-static properties giving the tool EPA compliance for use in Electrostatically Sensitive areas Minimizes tool replacement and downtime costs, through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process ISO 6789 Classification 2A The full tool is user serviceable but as it contains moving parts we recommend periodic servicing to ensure your tool works correctly and to maximum efficiency
  • Compact, versatile and lightweight tools which eliminate over tightening in a wide range of industrial applications, including maintenance and repair.
  • The new bearings are extremely wear resistant, utilizing a self-lubricating polymer material, which offers a heightened level of performance, while at the same time reducing the weight to improve the user experience
  • The TSC incorporates a micrometer style fine adjustment, with a positive locking system providing fast, easy and accurate setting.
  • Maximizes productivity in restricted space through its compact slim line design
  • Glass filled Nylon 66 non-slip grip for durability with anti-static properties giving the tool EPA compliance for use in Electrostatically Sensitive areas
  • Minimizes tool replacement and downtime costs, through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process
  • ISO 6789 Classification 2A
  • The full tool is user serviceable but as it contains moving parts we recommend periodic servicing to ensure your tool works correctly and to maximum efficiency
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 059080
Product Name Gedore TSC Adjustable Slipping Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details