ASG, Division of Jergens, Inc. Gedore ATB Breaking Torque Wrench 050685

Description
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A
Description
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A

Suppliers

Company
Product
Description
Supplier Links
Gedore ATB Breaking Torque Wrench - 050685 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore ATB Breaking Torque Wrench
050685
Gedore ATB Breaking Torque Wrench 050685
The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied ISO 6789 Classification 2A
  • The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted
  • This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by Gedore Torque’s unique breaking mechanism that allows the operator more time to react once the target torque is achieved
  • Versatile torque tools ideal for maintenance and repair applications where a range of torques can be applied quickly and easily to a variety of fasteners and connectors
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque application
  • A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different torque settings to be applied
  • ISO 6789 Classification 2A
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 050685
Product Name Gedore ATB Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details