ASG, Division of Jergens, Inc. Gedore TBN Preset Breaking Torque Wrench 011110

Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
Description
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only

Suppliers

Company
Product
Description
Supplier Links
Gedore TBN Preset Breaking Torque Wrench - 011110 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TBN Preset Breaking Torque Wrench
011110
Gedore TBN Preset Breaking Torque Wrench 011110
Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximizes productivity in restricted space applications through their compact slim line design Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process Helps maintain production output by minimizing operator fatigue through the ergonomic design The TBN range of torque wrenches is available with a variety of end fitting styles. TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting ISO 6789 Classification 2C EPA Compliant for TBN 2 & 10 models only
  • Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings
  • These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore Torque’s unique breaking mechanism, which gives the operator more time to react once the target torque is reached
  • Maximizes productivity in restricted space applications through their compact slim line design
  • Minimizes tool replacement and downtime costs through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process
  • Helps maintain production output by minimizing operator fatigue through the ergonomic design
  • The TBN range of torque wrenches is available with a variety of end fitting styles.
  • TBN 2 and 10 Torque Wrenches will be supplied with a calibration certificate when ordered with an attached end fitting
  • ISO 6789 Classification 2C
  • EPA Compliant for TBN 2 & 10 models only
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011110
Product Name Gedore TBN Preset Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Torque Wrenches - 1267374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details