ASG, Division of Jergens, Inc. Gedore Torcotronic with Angle Digital Torque Wrench 021650

Description
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard
Description
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcotronic with Angle Digital Torque Wrench - 021650 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcotronic with Angle Digital Torque Wrench
021650
Gedore Torcotronic with Angle Digital Torque Wrench 021650
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard
  • Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale
  • Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard
  • The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use
  • Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages
  • Suitable for a broad range of applications due to torque and angle capability
  • High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values
  • ISO 6789 Classification 1C
  • Software supplied as standard
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 021650
Product Name Gedore Torcotronic with Angle Digital Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details