ASG, Division of Jergens, Inc. Gedore BDS Dial Measuring Torque Wrench 010300

Description
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
Description
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached

Suppliers

Company
Product
Description
Supplier Links
Gedore BDS Dial Measuring Torque Wrench - 010300 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore BDS Dial Measuring Torque Wrench
010300
Gedore BDS Dial Measuring Torque Wrench 010300
Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer Minimal risk of tool damage is ensured by the built in overload protection system Tightening and untightening measurement is possible with double ended ratchet as standard Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment EPA Compliant ISO 6789 classification 1B Optional audio visual signal system. Clear indication is given when the target torque has been reached
  • Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service.
  • The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
  • Minimal risk of tool damage is ensured by the built in overload protection system
  • Tightening and untightening measurement is possible with double ended ratchet as standard
  • Dial provides effective measurements in metric & imperial units in both directions, delivering flexibility and minimizing tool investment
  • EPA Compliant
  • ISO 6789 classification 1B
  • Optional audio visual signal system. Clear indication is given when the target torque has been reached
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 010300
Product Name Gedore BDS Dial Measuring Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details