ASG, Division of Jergens, Inc. Standard Pre-Set Manual Click Wrench 65382

Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pre-Set Manual Click Wrench - 65382 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Pre-Set Manual Click Wrench
65382
Standard Pre-Set Manual Click Wrench 65382
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of torque ± 3%
  • Industrial application
  • Customizable torque setting
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65382
Product Name Standard Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details