ASG, Division of Jergens, Inc. Standard Adjustable Manual Click Wrench 65378

Description
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet
Description
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Adjustable Manual Click Wrench - 65378 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Adjustable Manual Click Wrench
65378
Standard Adjustable Manual Click Wrench 65378
Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
  • Industrial Application
  • Wide range of choice
  • Easy torque adjusting design brings energy-saving benefit
  • Quick release design
  • Applied to both clockwise and counterclockwise directions
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of Torque ± 3%
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65378
Product Name Standard Adjustable Manual Click Wrench
Type Adjustable; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 1750861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details