ASG, Division of Jergens, Inc. Standard Pre-Set Manual Click Wrench 65394

Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet
Description
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pre-Set Manual Click Wrench - 65394 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Standard Pre-Set Manual Click Wrench
65394
Standard Pre-Set Manual Click Wrench 65394
Tolerance of torque ± 3% Industrial application Customizable torque setting Quality meets DIN ISO 6789 & ASME B107.300-2010
  • Tolerance of torque ± 3%
  • Industrial application
  • Customizable torque setting
  • Quality meets DIN ISO 6789 & ASME B107.300-2010
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65394
Product Name Standard Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details