ASG, Division of Jergens, Inc. Gedore Switch Operated Signal Torque Wrench 011103

Description
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C
Description
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C

Suppliers

Company
Product
Description
Supplier Links
Gedore Switch Operated Signal Torque Wrench - 011103 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Switch Operated Signal Torque Wrench
011103
Gedore Switch Operated Signal Torque Wrench 011103
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C
  • These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening.
  • Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing
  • Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism
  • A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output
  • ISO 6789 Classification 2C
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011103
Product Name Gedore Switch Operated Signal Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 2434183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details