ASG, Division of Jergens, Inc. Gedore Switch Operated Signal Torque Wrench 056093

Description
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C
Description
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C

Suppliers

Company
Product
Description
Supplier Links
Gedore Switch Operated Signal Torque Wrench - 056093 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Switch Operated Signal Torque Wrench
056093
Gedore Switch Operated Signal Torque Wrench 056093
These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening. Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output ISO 6789 Classification 2C
  • These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control production flow or count completed tightening.
  • Cost effective solution as these tools can be integrated into most production lines as the output signal is simply a switch opening and closing
  • Suitable for use by operators of any skill level as the chance of under or over tightening is reduced or eliminated as these tools incorporate either the Gedore Torque breaking or slipping mechanism
  • A Signal Delay Unit (SDU) can be used to reduce the risk of missing wrench activations by extending the time of the signal output
  • ISO 6789 Classification 2C
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 056093
Product Name Gedore Switch Operated Signal Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Torque Wrenches - 1750900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details