ASG, Division of Jergens, Inc. Gedore BIW Adjustable Breaking Torque Wrench 3022862

Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
Description
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F

Suppliers

Company
Product
Description
Supplier Links
Gedore BIW Adjustable Breaking Torque Wrench - 3022862 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore BIW Adjustable Breaking Torque Wrench
3022862
Gedore BIW Adjustable Breaking Torque Wrench 3022862
The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology. High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs. At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions. These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case All-steel construction and corrosion-resistant finish ISO 6789 Class 2F
  • The BIW Industrial Breaking Torque wrench has been designed and precision engineered to meet the needs of the most demanding industries and toughest working conditions. This includes the automotive, bus, and truck, chemical, energy and nuclear industries, as well as major construction and engineering projects.
  • A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied.
  • Accurate process control is ensured by reducing the risk of under and over tightening, due to the unique breaking technology.
  • High quality, durable and robust design, construction and materials ensure absolute accuracy, continuity of use and a long tool life, hence minimizing tool replacement and downtime costs.
  • At any setting these tools are guaranteed to deliver the correct torque every time with absolute and repeatable accuracy. Accurate results to +/-4% can be expected, even in the toughest conditions.
  • These tools are tested to the requirements of ISO 6789 and are supplied with a calibration certificate and storage case
  • All-steel construction and corrosion-resistant finish
  • ISO 6789 Class 2F
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 3022862
Product Name Gedore BIW Adjustable Breaking Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 2484178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details