ASG, Division of Jergens, Inc. Premium Pre-Set Manual Click Wrench 65485

Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet
Description
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Pre-Set Manual Click Wrench - 65485 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Premium Pre-Set Manual Click Wrench
65485
Premium Pre-Set Manual Click Wrench 65485
Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
  • Large selection of interchangeable heads and fixed ratchets available (consult factory)
  • Calibration services available (consult factory)
  • Top quality and durability
  • Torque accuracy ± 3%
  • Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special request
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 65485
Product Name Premium Pre-Set Manual Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Torque Wrenches - 2434204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details