ASG, Division of Jergens, Inc. Wireless Digital Torque Wrench TW600-W

Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 44.3 to 443 lbf.ft (60 to 600 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet
Description
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 44.3 to 443 lbf.ft (60 to 600 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Digital Torque Wrench - TW600-W - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Wireless Digital Torque Wrench
TW600-W
Wireless Digital Torque Wrench TW600-W
TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale. Gold standard quality design, components and accuracy Compatible with WCBR Wireless Smart Receiver Box (purchased separately) Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft 99 programmable presets with 2,000+ onboard measurement memory Calibration by date or number of cycles PC software (Windows Excel, SPC output) PLC communications with ASCII or binary Torque range 44.3 to 443 lbf.ft (60 to 600 N.m) 3/4" square drive High visibility full color organic LED display screen with color indicator LED lights along with audible alarm Operates and reads CW and CCW AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)

TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall, Upload, Languages and Comms menu functions. Displays in multiple languages. Viewing angle of 170 degrees. Accuracy +/- 1% of actual reading from 10% to 100% of full scale.

  • Gold standard quality design, components and accuracy
  • Compatible with WCBR Wireless Smart Receiver Box (purchased separately)
  • Unit Selector: cN.m, N.m, kgf.cm, kgf.m, in.oz, lbf.in, lbf.ft
  • 99 programmable presets with 2,000+ onboard measurement memory
  • Calibration by date or number of cycles
  • PC software (Windows Excel, SPC output)
  • PLC communications with ASCII or binary
  • Torque range 44.3 to 443 lbf.ft (60 to 600 N.m)
  • 3/4" square drive
  • High visibility full color organic LED display screen with color indicator LED lights along with audible alarm
  • Operates and reads CW and CCW
  • AA Battery operation with up to 180 hours of battery life. (Battery life reduces to minimum 40 hours of continuous use when optional wireless transmission and Angle modes are in operation.)
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number TW600-W
Product Name Wireless Digital Torque Wrench
Type Torque
Drive Size 9 inch (229 mm)
Wrench Length 46.8 inch (1189 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details