ASG, Division of Jergens, Inc. Mini Digital Torque Wrench ASG-W177

Description
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 8.8 to 177 lbf.in (1 to 20 N.m) AAA Battery operation Software: Click here to download software package
Datasheet
Description
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 8.8 to 177 lbf.in (1 to 20 N.m) AAA Battery operation Software: Click here to download software package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Digital Torque Wrench - ASG-W177 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Mini Digital Torque Wrench
ASG-W177
Mini Digital Torque Wrench ASG-W177
Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft 5 Button controls 1/4 in. square drive Lever type ratchet Torque range 8.8 to 177 lbf.in (1 to 20 N.m) AAA Battery operation Software: Click here to download software package
  • Unit Selector: cn.m, kgf.cm, lbf.in, lbf.ft
  • 5 Button controls
  • 1/4 in. square drive
  • Lever type ratchet
  • Torque range 8.8 to 177 lbf.in (1 to 20 N.m)
  • AAA Battery operation
  • Software: Click here to download software package
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number ASG-W177
Product Name Mini Digital Torque Wrench
Type Torque
Drive Size 3 inch (76.2 mm)
Wrench Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details