ASG, Division of Jergens, Inc. Gedore TSN Preset Slipping Torque Wrench 011035

Description
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design
Description
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design

Suppliers

Company
Product
Description
Supplier Links
Gedore TSN Preset Slipping Torque Wrench - 011035 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TSN Preset Slipping Torque Wrench
011035
Gedore TSN Preset Slipping Torque Wrench 011035
TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position. Contemporary, high quality appearance appropriate to high technology manufacturing lines Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance Can be used with confidence by operators at any skill level Long tool service life is ensured by the tool's robust design
  • TSN Preset Slipping Torque Wrenches ensure accurate process control is guaranteed by eliminating under and over tightening due to the proven Gedore Torque Slipping Mechanism; regardless of operator’s hand position.
  • Contemporary, high quality appearance appropriate to high technology manufacturing lines
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system
  • TSN 5 & 10 use new bearing technology. The bearings are manufactured from self-lubricating polymer material, meaning they are extremely wear resistant. These models also utilize glass filled Nylon 66, giving them non-slip grip. This means greater durability, anti-static properties and EPA compliance
  • Can be used with confidence by operators at any skill level
  • Long tool service life is ensured by the tool's robust design
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 011035
Product Name Gedore TSN Preset Slipping Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details