ASG, Division of Jergens, Inc. Digital Torque Wrench DT4-200AR

Description
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 88.8 to 1773.6 lbf.in (10 to 200 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
Datasheet
Description
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 88.8 to 1773.6 lbf.in (10 to 200 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Wrench - DT4-200AR - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Digital Torque Wrench
DT4-200AR
Digital Torque Wrench DT4-200AR
Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 88.8 to 1773.6 lbf.in (10 to 200 N.m) 1/2 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green indicator lights Memory 250 data points AA Battery operation, (2) included as standard Software: Click here to download software package
  • Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft
  • Functions: Torque, Unit and Mode settings
  • Torque range 88.8 to 1773.6 lbf.in (10 to 200 N.m)
  • 1/2 in. square drive
  • Lever type ratchet
  • Data storage, clear, output and on-line calibration
  • Audible beep and visible LED display with Red/Green indicator lights
  • Memory 250 data points
  • AA Battery operation, (2) included as standard
  • Software: Click here to download software package
Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number DT4-200AR
Product Name Digital Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details