ASG, Division of Jergens, Inc. Gedore Torcotronic with Angle Digital Torque Wrench 021640

Description
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard
Description
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard

Suppliers

Company
Product
Description
Supplier Links
Gedore Torcotronic with Angle Digital Torque Wrench - 021640 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Torcotronic with Angle Digital Torque Wrench
021640
Gedore Torcotronic with Angle Digital Torque Wrench 021640
Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages Suitable for a broad range of applications due to torque and angle capability High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values ISO 6789 Classification 1C Software supplied as standard
  • Torcotronic digital torque wrench provides exceptionally high levels of accuracy of +/-1% of reading between 10% and 100% of full scale
  • Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard
  • The built in memory can store 2,000 data points ready for download to analysis software, making the tool faster and easier to use
  • Process traceability is achieved by the historic data storage and management features of easy to use PC software available in 11 languages
  • Suitable for a broad range of applications due to torque and angle capability
  • High levels of accuracy give confidence that the tightening process is under control, hence also controlling rework and warranty costs with the added benefit of five programmable preset values
  • ISO 6789 Classification 1C
  • Software supplied as standard
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Wrenches
Product Number 021640
Product Name Gedore Torcotronic with Angle Digital Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Torque Wrenches - 2434182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details